EN
  • EN
  • DE

TDA10025HN/C1,518

Part No TDA10025HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 48HVQFN / Video Processor IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface I²C
Voltage - Supply 1.15V ~ 1.3V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA10025
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 361433-TDA10025HN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA10025HN/C1,518 CAD Model

Description

The TDA10025HN/C1,518 is a state-of-the-art demodulator integrated circuit (IC) from NXP Semiconductors designed for cable reception and digital television broadcasting. This high-performance IC is specifically engineered to meet the rigorous demands of modern digital signal processing for both terrestrial and cable systems.

Key Features:

  • Multi-Standard Support: The TDA10025HN/C1,518 is capable of demodulating a wide range of standards including DVB-C (Digital Video Broadcasting - Cable), ITU J.83 Annex A/B/C, and DVB-T (Digital Video Broadcasting - Terrestrial), making it a versatile choice for global applications.
  • High Integration: This IC integrates critical functions such as automatic gain control (AGC), forward error correction (FEC), and a transport stream interface, which simplifies system design and reduces the overall bill of materials.
  • Advanced Signal Processing: With its superior signal processing capabilities, the TDA10025HN/C1,518 ensures robust reception and excellent performance even in challenging signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the IC offers low power consumption, making it ideal for energy-conscious applications and contributing to the overall reduction of system power requirements.

Applications:

The TDA10025HN/C1,518 is well-suited for a variety of applications including:

  • Set-top boxes for cable and terrestrial digital television
  • Personal video recorders (PVRs)
  • Digital television sets
  • PC TV cards

Technical Specifications:

At the heart of the TDA10025HN/C1,518 is its capability to deliver high-quality video and audio streams through advanced demodulation techniques. The IC operates within a wide frequency range and has a flexible IF (Intermediate Frequency) bandwidth to accommodate different channel bandwidths. It also features an I2C-bus interface for easy communication with microcontrollers and other peripheral devices.

Package and Quality:

The TDA10025HN/C1,518 is offered in a HVQFN48 package, which is known for its compact footprint and excellent thermal performance. NXP's commitment to quality ensures that this IC meets the highest standards of reliability and performance for consumer electronics.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess