The NXP TDA10021HT-2 is a cutting-edge digital television demodulator that is part of NXP Semiconductors' extensive portfolio of integrated circuits. Designed with performance and versatility in mind, this product is a perfect solution for receiving and demodulating digital terrestrial and cable signals in TVs, set-top boxes, and other consumer electronics.
Key Features
-
Advanced Demodulation: The TDA10021HT-2 supports 64-QAM and 256-QAM demodulation, ensuring compatibility with multiple broadcasting standards and providing clear and reliable reception of digital signals.
-
High Integration: This IC integrates numerous functions, including automatic gain control (AGC), error correction, and on-chip A/D conversion, which simplifies the design of the end application and reduces the need for external components.
-
Low Power Consumption: Designed to be energy-efficient, the TDA10021HT-2 conserves power, making it an ideal choice for eco-friendly and battery-powered devices.
-
Flexibility: It offers a flexible interface with I2C-bus control, making it easy to integrate into various system designs and allowing for straightforward communication with microcontrollers or processors.
Applications
The versatility of the TDA10021HT-2 allows it to be used in a wide range of applications. It's particularly suitable for:
- Digital Cable Set-Top Boxes
- Integrated Digital Televisions (IDTVs)
- PC TV Cards
- Network Interface Modules (NIMs)
Technical Specifications
The TDA10021HT-2 offers a high level of performance with specifications that include:
- Supply Voltage: 5V
- Operating Temperature Range: -20°C to 70°C
- Package: HTQFP64
With its robust design and advanced features, the NXP TDA10021HT-2 stands out as a superior choice for developers and manufacturers looking to create high-quality digital video products with reliable signal reception.