EN
  • EN
  • DE

MSM7227A1T

Part No MSM7227A1T
Manufacturer Qualcomm
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080509-MSM7227A1T
Categories OEM Parts(M-N)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM7227A1T CAD Model

Description

The Qualcomm MSM7227A1T is a mobile system-on-a-chip (SoC) designed for smartphones and other mobile devices. It integrates a processor, graphics processing unit (GPU), and other essential components to provide processing power and multimedia capabilities. This SoC is a part of Qualcomm's Snapdragon S1 family.

Applications:

  • Smartphones: Used in entry-level to mid-range smartphones.
  • Tablets: Integrated into smaller tablets and e-readers.
  • Mobile Hotspots: Found in mobile hotspot devices for providing internet connectivity.
  • Portable Media Players: Used in portable media players and other multimedia devices.

Features:

  • Processor: Features an ARM Cortex-A5 processor core.
  • GPU: Includes an Adreno 200 GPU for graphics processing.
  • Connectivity: Supports 3G connectivity, including HSDPA and HSUPA.
  • Multimedia: Offers support for various multimedia codecs, including MPEG-4, H.264, and MP3.
  • Display Support: Supports displays with resolutions up to WVGA (800x480 pixels).
  • Memory Support: Compatible with LPDDR memory.
  • Camera Support: Supports camera sensors with resolutions up to 5 megapixels.

Benefits:

  • Efficient Performance: Provides adequate performance for basic smartphone tasks and applications.
  • Integrated Solution: Integrates multiple components into a single chip, reducing board space and cost.
  • 3G Connectivity: Enables fast internet connectivity on mobile networks.
  • Multimedia Capabilities: Supports playback of various multimedia formats.
  • Low Power Consumption: Designed for low power consumption, extending battery life.

Additional Details:

The MSM7227A1T is manufactured using a 65nm process. It integrates a baseband processor, radio transceiver, and power management unit. It supports various operating systems, including Android. Its compact size and low power consumption make it suitable for mobile devices. The Adreno 200 GPU provides basic graphics acceleration. The ARM Cortex-A5 processor is known for its energy efficiency. It typically interfaces with external memory and storage via dedicated interfaces. This SoC was a popular choice for entry-level smartphones due to its balance of performance and cost.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess