EN
  • EN
  • DE

TC80310ASHWS

Part No TC80310ASHWS
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Alternator Regulator with LIN, 14V, 8A, Preconfig, Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985138-TC80310ASHWS
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC80310ASHWS CAD Model

Description

The TC80310ASHWS is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the field of smart connected solutions. Designed to cater to the demands of modern electronics, this product is a testament to NXP's commitment to innovation, quality, and performance.

Key Features

  • High Performance: The TC80310ASHWS is built to deliver top-notch performance, making it suitable for high-speed computing applications.
  • Energy Efficiency: With the growing importance of energy conservation, this product is engineered to operate with maximum energy efficiency, reducing overall power consumption.
  • Advanced Technology: Incorporating the latest technological advancements, the TC80310ASHWS ensures compatibility with contemporary hardware and software ecosystems.
  • Robust Security: Security is a paramount concern in today's digital age, and the TC80310ASHWS offers robust security features to protect against various threats.

Applications

The versatility of the TC80310ASHWS allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under harsh conditions.
  • Industrial automation where precision and durability are crucial.
  • Consumer electronics that demand energy efficiency and compact design.
  • Communication infrastructure that needs to handle high data rates with low latency.

Quality and Reliability

NXP's TC80310ASHWS is manufactured with the highest quality standards, ensuring that it meets the rigorous demands of industrial and consumer applications alike. Reliability is a core aspect of NXP's product philosophy, and the TC80310ASHWS is no exception, providing stable and consistent performance over its lifespan.

Support and Documentation

Customers can access comprehensive support and extensive documentation for the TC80310ASHWS, including datasheets, technical guides, and application notes. NXP's dedicated customer support team is also available to assist with any queries or technical challenges that may arise.

Overall, the TC80310ASHWS from NXP Semiconductors represents a blend of performance, efficiency, and reliability, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,976 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess