Product Overview: SSTVF16857DGG from NXP
The SSTVF16857DGG is a high-performance, 18-bit universal bus transceiver designed by NXP Semiconductors. This device is part of the SSTVF series, which is known for its versatility and reliability in various applications. It is primarily used for bidirectional communication between two buses in a computing or communication system.
The transceiver is equipped with 18 bits that can be transmitted or received in either direction, providing significant flexibility for data transfer. It operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications while maintaining compatibility with higher voltage systems. This feature is particularly important for systems that require a mix of different voltage levels.
The SSTVF16857DGG comes in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, offering a compact footprint for space-constrained applications. Its design ensures minimal power consumption, which is a critical requirement for portable and battery-powered devices. Additionally, the device supports a wide temperature range, making it suitable for industrial applications where temperature conditions can be extreme.
Key features of the SSTVF16857DGG include bus hold data inputs that eliminate the need for external pull-up resistors, thus simplifying the design and reducing component count. It also boasts of latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring robust operation under stress conditions.
For high-speed data transfer, the SSTVF16857DGG offers a maximum clock frequency of 133 MHz, providing swift and efficient data communication. It is compliant with JEDEC standard no. 8-1A, which guarantees interoperability with other standard-compliant components.
In summary, the NXP SSTVF16857DGG is a versatile and reliable solution for high-speed bidirectional communication between buses. Its low-power operation, robust design, and high data transfer rate make it an ideal choice for a wide range of applications in computing, communication, and industrial domains.