EN
  • EN
  • DE
  • IT

SSTV16859BS

Part No SSTV16859BS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2.5 V 13-bit to 26-bit SSTL_2 registered buffer for stacked DDR DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1260065-SSTV16859BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTV16859BS CAD Model

Description

The SSTV16859BS from NXP Semiconductors is a high-performance, 13-bit to 26-bit SSTL_2 registered driver designed for use in memory module applications, specifically for DDR SDRAM memory systems. It is a crucial component in ensuring the integrity of signals as they travel from the memory controller to the memory modules, which is essential in high-speed data operations.

Key Features

  • Compatibility: Fully compatible with SSTL_2 standards, the SSTV16859BS ensures seamless integration with DDR SDRAM memory systems, making it a versatile choice for a wide range of applications.
  • Performance: With its capability to handle 13-bit to 26-bit operations, this registered driver can manage large data transfers efficiently, maintaining signal integrity even at high speeds.
  • Power Management: The device features low-voltage operation, which minimizes power consumption while maintaining performance, making it ideal for energy-sensitive applications.
  • Design Flexibility: The SSTV16859BS offers design engineers the flexibility to create systems that meet the rigorous demands of modern memory modules, ensuring high reliability and stability.

Applications

The SSTV16859BS is primarily used in memory module applications, including:

  • DDR SDRAM Modules
  • Server Memory
  • High-Performance Computing Systems
  • Embedded Systems with Memory Interfaces

Technical Specifications

The SSTV16859BS operates with a 2.5V power supply and is characterized for operation from -40°C to +85°C. It is available in a TSSOP package, which is conducive for PCB layout and space-saving considerations.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the SSTV16859BS is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected of all NXP products. This ensures that customers can rely on the SSTV16859BS for their high-speed memory interfacing needs with confidence.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess