EN
  • EN
  • DE

SSTUB32868ET/S,518

Part No SSTUB32868ET/S,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER CONFIG 176TFBGA / 1:2 Configurable Registered Buffer with Parity IC 176-TFBGA (15x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 28
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 176-TFBGA
Supplier Device Package 176-TFBGA (15x6)
Base Product Number SSTUB3
Other Names SSTUB32868ET/S-T,SSTUB32868ET/S-T,935283145518
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256350-SSTUB32868ET/S,518
Ultra Librarian 3D Model Ultra Librarian SSTUB32868ET/S,518 CAD Model

Description

The SSTUB32868ET/S,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This advanced integrated circuit is tailored for server memory applications, specifically engineered to meet the rigorous demands of high-speed data transfer and signal conditioning in server DIMMs (Dual In-line Memory Modules).

Key Features

  • Compatibility: The device is compatible with DDR2, DDR3, and DDR4 SDRAM technologies, making it a versatile solution for various memory standards.
  • Performance: It offers a high-speed operation that is critical for achieving the fastest data rates in server memory applications.
  • Power Efficiency: The SSTUB32868ET/S,518 is designed to operate with low power consumption, which is essential for reducing overall system power requirements and increasing efficiency.
  • Signal Integrity: With its integrated register and buffering capabilities, it ensures signal integrity by reducing loading on the data paths and improving the quality of the signals.

Technical Specifications

Parameter Value
Supply Voltage (VDD) 1.2V typical
Operating Temperature 0°C to 85°C
Package 96-LFBGA
Interface Type SSTL_15, SSTL_18

Applications

The SSTUB32868ET/S,518 is ideal for use in server DIMM modules and can be utilized in a range of server and computing applications where reliable and high-speed memory is crucial. Its robust design and advanced features ensure that it can support the most demanding server environments and workloads.

Ordering and Packaging

When ordering the SSTUB32868ET/S,518, it comes in a 96-ball LFBGA package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for densely populated PCBs. Each device is marked with the NXP original part number for authenticity and traceability.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess