EN
  • EN
  • DE

SSTUA32866EC,551

Part No SSTUA32866EC,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUA3
Other Names 935279441551,SSTUA32866EC-S,SSTUA32866EC-S
Standard Package 285
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256336-SSTUA32866EC,551
Ultra Librarian 3D Model Ultra Librarian SSTUA32866EC,551 CAD Model

Description

The SSTUA32866EC,551 is a high-performance, registered clock driver produced by NXP Semiconductors, designed to meet the demands of the latest generation of high-speed computing and communication systems. This advanced semiconductor device is engineered to provide reliable and efficient clock distribution with signal conditioning capabilities.

Key Features

  • High-Speed Operation: The SSTUA32866EC,551 is optimized for high-speed signal processing, ensuring minimal skew and jitter for clock signals.
  • Low Power Consumption: Designed with power efficiency in mind, this clock driver operates with a low power consumption, reducing the overall energy footprint of the systems in which it is used.
  • Signal Conditioning: It includes signal conditioning features that enhance signal integrity, improving the performance of the system by ensuring cleaner clock signals.
  • Multiple Outputs: The device features multiple outputs, allowing for broad distribution of the clock signal across various components within a system.
  • Compatibility: NXP's SSTUA32866EC,551 is compatible with a wide range of microprocessors and DSPs, making it a versatile choice for system designers.

Applications

The SSTUA32866EC,551 is ideal for use in a variety of high-speed digital applications, including:

  • Servers and data centers
  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Telecommunications infrastructure

Technical Specifications

With a focus on technical excellence, the SSTUA32866EC,551 offers the following specifications:

  • Supply Voltage: 1.8V ±0.1V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 56-Pin TSSOP

In conclusion, the NXP SSTUA32866EC,551 registered clock driver is a state-of-the-art solution for systems requiring precise and stable clock distribution. Its combination of high-speed performance, low power consumption, and signal conditioning makes it an essential component for modern electronic systems demanding the highest levels of reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess