EN
  • EN
  • DE

SSTUA32864EC/G,557

Part No SSTUA32864EC/G,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 25BIT 96-LFBGA / 1:1, 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUA3
Other Names 935279443557,SSTUA32864EC/G,SSTUA32864EC/G
Standard Package 1,425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256335-SSTUA32864EC/G,557
Ultra Librarian 3D Model Ultra Librarian SSTUA32864EC/G,557 CAD Model

Description

The NXP SSTUA32864EC/G,557 is a high-performance, configurable registered buffer designed for use in server memory modules, workstations, and other computing applications that require high-speed data transfer and reliable performance. This component is part of NXP's leading-edge semiconductor product line, which is renowned for its integration of advanced technology to meet the demands of the ever-evolving electronics industry.

Key Features

  • Compatibility: The SSTUA32864EC/G,557 is designed to be compatible with DDR2 SDRAM DIMMs, offering versatility for use in a wide range of memory applications.
  • Performance: It operates at high clock frequencies, enabling fast data transfer rates that are essential for high-performance computing tasks.
  • Power Efficiency: This product features low-power consumption, making it suitable for energy-efficient designs and contributing to overall system power savings.
  • Reliability: NXP's commitment to quality ensures that the SSTUA32864EC/G,557 provides reliable operation, even under demanding conditions.
  • Package: The device is offered in a fine-pitch BGA package, which allows for efficient space utilization on printed circuit boards.

Technical Specifications

The SSTUA32864EC/G,557 includes a 25-bit 1:1 or 14-bit 1:2 configurable registered buffer with parity. It operates with a 1.8V power supply and is compatible with JEDEC standards. The device also supports a variety of power-saving modes, which are critical in minimizing power consumption during idle periods.

Applications

Ideal for use in high-density servers and computing applications, the SSTUA32864EC/G,557 is engineered to enhance the performance of systems where high-speed and reliable memory is crucial. Its advanced features make it an excellent choice for enterprise-level hardware, where consistent and efficient operation is a priority.

Ordering Information

The product is available under the orderable part number SSTUA32864EC/G,557. For purchasing and further information, customers are encouraged to contact NXP or their authorized distributors to ensure they receive genuine and fully supported components.

You May Also Be Interested in

Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Pericom
Lowest to $8.2081
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess