EN
  • EN
  • DE

SSTU32866EC,551

Part No SSTU32866EC,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTU32
Other Names 935275071551,SSTU32866EC-S,SSTU32866EC-S
Standard Package 285
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256338-SSTU32866EC,551
Ultra Librarian 3D Model Ultra Librarian SSTU32866EC,551 CAD Model

Description

The NXP SSTU32866EC,551 is a high-performance, 25-bit 1:1 or 14-bit 1:2 configurable registered buffer designed for 1.7V to 1.9V VDD operation. This buffer is part of NXP's leading-edge portfolio of solutions tailored for server, computing, and high-speed communication segments, where signal integrity and system reliability are of utmost importance.

Key Features

  • Compatibility: The SSTU32866EC,551 is compatible with DDR2 and DDR3 standards, making it versatile for use in various memory interface applications.
  • Enhanced Performance: With its edge-rate control feature, it can minimize signal overshoot and undershoot, thus enhancing signal integrity and reducing bit error rates.
  • Power Efficiency: The low operational voltage range contributes to reduced power consumption, making it an energy-efficient choice for modern electronic systems.
  • Configuration Flexibility: The device can be configured as a 25-bit 1:1 or 14-bit 1:2 registered buffer, providing design flexibility for engineers.
  • Robust Design: It includes built-in power-up reset and pre-charge functionality, ensuring reliable operation during system power-up sequences.

Applications

The SSTU32866EC,551 is ideal for high-density, high-speed systems that require precise signal management. It is commonly used in:

  • Server RAM interfaces
  • Workstation memory modules
  • Communication infrastructure equipment
  • Data center hardware
  • Advanced computing systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 1.7V to 1.9V
Configuration Options 25-bit 1:1 or 14-bit 1:2
Package 96-LFBGA

For detailed product information, datasheets, technical documentation, and support resources, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess