NXP Product: SSTU32694AET
The NXP SSTU32694AET is a high-performance, 1.8 V configurable registered buffer designed for use in server memory modules, high-speed computing and advanced telecommunications systems. This device is part of NXP's interface and connectivity solutions, specifically tailored for DDR2 memory applications, and is compliant with the JEDEC standards for DDR2 SDRAM memory systems.
Key Features:
- Compatibility: Fully compatible with DDR2 SDRAM modules, ensuring seamless integration into existing systems.
- Voltage: Operates at a supply voltage of 1.8 V, contributing to lower power consumption and heat generation.
- Configuration: The device can be configured as either a 25-bit 1:1 or 14-bit 1:2 registered buffer, providing flexibility in system design.
- Performance: Offers high-speed data transfer rates in accordance with DDR2 technology, enhancing overall system performance.
- Signal Integrity: Features built-in signal conditioning that improves signal integrity and reduces system noise.
- Thermal Management: Comes in a thermally enhanced package, ensuring reliable performance under varying temperature conditions.
Applications:
- Server Memory Modules
- High-speed Computing Platforms
- Advanced Telecommunications Systems
- Networking and Data Center Infrastructure
The NXP SSTU32694AET is designed to meet the demands of high-speed data environments where reliability and performance are critical. With its advanced features and compliance with industry standards, it is an excellent choice for designers looking to enhance the capabilities of their memory-intensive applications. Whether for servers, workstations, or communication infrastructure, the SSTU32694AET provides a robust and efficient solution for memory signal buffering needs.
For detailed technical specifications, application notes, and support documentation, please refer to the official NXP product page or contact your local NXP sales representative.