EN
  • EN
  • DE

PAL16V8H-15JC

Part No PAL16V8H-15JC
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083843-PAL16V8H-15JC
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16V8H-15JC CAD Model

Description

The PAL16V8H-15JC is a versatile Programmable Array Logic (PAL) device manufactured by AMD. This device offers a configurable architecture that allows designers to implement a wide range of custom logic functions. The PAL16V8H-15JC is known for its flexibility and ease of use, making it a popular choice for various digital design applications. The '15' in the name signifies a propagation delay of 15ns.

Applications

  • Address Decoding: Used for memory address decoding in computer systems.
  • Peripheral Control: Implements control logic for various peripheral devices.
  • State Machine Design: Configurable as a state machine for sequential operation control.
  • Combinatorial Logic Implementation: Simplifies circuit design by implementing complex logic functions in a single device.
  • Interface Logic: Used in interface circuits to connect different digital components.

Features

  • Programmable AND Array: Allows for the creation of custom logic functions based on user-defined programming.
  • Configurable Output Macrocells: Offers configurable output macrocells that can be set as registered or combinatorial outputs.
  • Input/Output Pins: Configurable input/output pins provide versatile usage in different applications.
  • High-Speed Operation: Provides fast propagation delays, enabling operation in high-performance systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • Flexibility: Can be programmed to implement a wide range of logic functions, providing design flexibility.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing the overall component count.
  • Simplified Design: Simplifies circuit design by allowing complex logic functions to be implemented with a single device.
  • Improved Performance: Offers high-speed operation, enabling faster system performance.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Technical Specifications

The PAL16V8H-15JC typically operates with a 5V power supply. The propagation delay is 15ns. It's usually packaged in a DIP (Dual In-Line Package) or PLCC (Plastic Leaded Chip Carrier). The device features 16 inputs and 8 configurable I/O pins.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess