EN
  • EN
  • DE

HRS1H-S DC5V

Part No HRS1H-S DC5V
Manufacturer Multicomp
Catalog OEM Parts (F - I)
Description Relay, Signal, SPDT, 120VAC, 24VDC, 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 200 mW
Coil Resistance 120 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 3 A
Contact Material Silver
Height 11.8 mm
Insulation Resistance 100 MΩ
Maximum Operating Temperature 55 °C
Min Operating Temperature -25 °C
Mount PCB
Number of Poles 1
Power Rating 200 mW
REACH SVHC No SVHC
Release Time 5 ms
RoHS Compliant
Throw Configuration SPDT
Width 15.5 mm
Win Source Part Number 1029940-HRS1H-S DC5V
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRS1H-S DC5V CAD Model

Description

The Multicomp HRS1H-S DC5V is an OEM part with a SPDT throw configuration.

  • Throw Configuration: SPDT
  • Coil Voltage: 5V
  • Coil Resistance: 120 Ω
  • Contact Current Rating: 3A
  • Release Time: 5ms
  • Contact Material: silver
  • Insulation Resistance: 100 MΩ
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 55 °C
  • Supply and Demand Status: shortage

You May Also Be Interested in

Panasonic
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess