EN
  • EN
  • DE

SSL8516T/1Y

Part No SSL8516T/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 16SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 12.4V
Voltage - Supply (Max) 20V
Frequency 400kHz
Applications Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SSL85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11570-6,568-11570-2,568-11570-1,935301331518
Standard Package 2,500
Win Source Part Number 1096244-SSL8516T/1Y
Ultra Librarian 3D Model Ultra Librarian SSL8516T/1Y CAD Model

Description

The NXP SSL8516T/1Y represents a cutting-edge solution for modern smart lighting systems. This high-efficiency, compact Integrated Circuit (IC) is specifically designed to meet the rigorous demands of today's LED lighting applications. With its advanced features and robust design, the SSL8516T/1Y is an ideal choice for lighting manufacturers looking to enhance the performance and reliability of their products.

Key Features

  • High Efficiency: The SSL8516T/1Y is designed for high efficiency, which is critical for reducing energy consumption and heat generation in LED lighting systems.
  • GreenChip Technology: Incorporated with NXP's proprietary GreenChip technology, this IC ensures a smaller ecological footprint by minimizing power loss and improving overall sustainability.
  • Integrated PFC and LLC Controllers: The inclusion of both Power Factor Correction (PFC) and LLC (Inductor-Inductor-Capacitor) resonant controllers in a single IC allows for a simplified design and reduced component count.
  • Dimming Capabilities: The SSL8516T/1Y supports smooth and flicker-free dimming, making it suitable for applications where ambiance control is important.
  • Protection Features: It comes with multiple protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring long-term reliability and safety.

Applications

The SSL8516T/1Y is versatile and can be used in a variety of lighting applications, including but not limited to:

  • Residential and commercial LED lighting
  • Street lighting
  • Architectural lighting
  • Smart lighting systems with IoT connectivity

Technical Specifications

The device operates over a wide supply voltage range and is housed in a small, leadless package that is easy to integrate into various lighting designs. It is designed to drive LED strings and can be configured for different LED loads, ensuring a flexible solution for a broad range of lighting products.

Conclusion

With its combination of efficiency, advanced technology, and comprehensive protection features, the NXP SSL8516T/1Y smart lighting solution stands out in the market. It is a reliable and future-proof choice for manufacturers aiming to deliver high-quality, energy-efficient, and smart lighting solutions to their customers.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess