EN
  • EN
  • DE

SSL5031CTS/1X

Part No SSL5031CTS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SC74 / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 9.5V
Voltage - Supply (Max) 16V
Applications Lighting
Temperature Range - Operating -40°C ~ 160°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SSL50
Other Names 568-11646-1,568-11646-2,935305014115,568-11646-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253422-SSL5031CTS/1X
Ultra Librarian 3D Model Ultra Librarian SSL5031CTS/1X CAD Model

Description

Product Overview: SSL5031CTS/1X - NXP

The SSL5031CTS/1X is a high-performance LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This compact and efficient IC is engineered specifically for driving LEDs in general lighting applications, providing a reliable and cost-effective solution for both commercial and residential lighting systems.

Key Features

  • High Efficiency: The SSL5031CTS/1X is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat dissipation in LED lighting applications.
  • Integrated MOSFET: This IC includes an integrated high-voltage MOSFET, which simplifies the design and minimizes external component count, leading to a more compact and cost-effective lighting solution.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various global lighting applications with different power supply standards.
  • Current Regulation: The device provides accurate and constant current regulation, ensuring consistent light output and prolonging the lifespan of the LEDs.
  • Protection Features: The SSL5031CTS/1X is equipped with multiple protection features, including overtemperature protection, short-circuit protection, and overvoltage protection, enhancing the reliability and safety of the lighting system.
  • Dimming Capability: It also supports dimming functionality, allowing users to adjust the brightness of the lighting to create the desired ambiance or to save energy when full brightness is not required.

Applications

The SSL5031CTS/1X LED driver IC is ideal for a wide range of lighting applications, including:

  • Indoor and outdoor LED lighting
  • LED bulbs and tubes
  • Downlights and ceiling lights
  • Architectural and decorative lighting

Conclusion

In summary, the SSL5031CTS/1X from NXP Semiconductors offers a robust and efficient solution for LED lighting applications. Its integration of key features and protections ensures a high-quality performance that meets the demands of modern lighting systems, while its support for a wide range of applications makes it a versatile choice for designers and manufacturers in the lighting industry.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess