EN
  • EN
  • DE

MDD95-08N1B

Part No MDD95-08N1B
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 800V 120A TO240AA  /  Diode Array 1 Pair Series Connection Standard 800 V 120A Chassis Mount TO-240AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr IXYS
Package Bulk
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Max) @ If 1.43 V @ 300 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 15 mA @ 800 V
Mounting Type Chassis Mount
Package / Case TO-240AA
Supplier Device Package TO-240AA
Base Product Number MDD95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names Q1304281,238-MDD95-08N1B,MDD95-08N1B-NDR,MDD9508N1B,MDD95-08N1B-ND,-MDD95-08N1B
Standard Package 36
Win Source Part Number 1078410-MDD95-08N1B
Ultra Librarian 3D Model Ultra Librarian MDD95-08N1B CAD Model

Description

The MDD95-08N1B is a high-power diode module manufactured by IXYS. It's designed for applications requiring high current rectification and robust performance. This module features excellent surge current capability and low forward voltage drop, making it suitable for demanding industrial and power conversion systems.

Applications

  • Industrial power supplies
  • Motor drives
  • Welding equipment
  • Battery chargers
  • UPS (Uninterruptible Power Supplies)

Features

  • High Current Capability: Rated for 95A continuous current.
  • High Voltage Rating: 800V Reverse Voltage
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Excellent Surge Current Capability: Withstands high current surges without failure.
  • Isolated Baseplate: Simplifies mounting and improves thermal management.

Benefits

  • Reliable Performance: Designed for demanding industrial environments.
  • Improved Efficiency: Low forward voltage drop minimizes power losses.
  • Simplified System Design: Isolated baseplate facilitates easy integration.
  • Robust Protection: High surge current capability ensures system reliability.

Additional Details

The MDD95-08N1B diode module is typically mounted on a heatsink to ensure proper thermal management. The module utilizes a robust construction to withstand mechanical stress and vibration. Its electrical characteristics are carefully controlled to provide consistent performance across a wide range of operating conditions. The fast recovery characteristics make it well-suited for high-frequency applications where minimizing switching losses is crucial. The device's robust design and high current capability make it a reliable choice for various power electronic applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess