EN
  • EN
  • DE

SSL5015TE/1Y

Part No SSL5015TE/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 2A 8HSO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 8-HSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 15V
Voltage - Output 300V
Current - Output / Channel 2A
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-HSO
Base Product Number SSL50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SSL5015TE/1Y,568-11496-1,568-11496-2,SSL5015TE/1Y-ND,NXPNXPSSL5015TE/1Y,935303721518,SSL5015TE 1Y,568-11496-6
Standard Package 2,500
Win Source Part Number 970265-SSL5015TE/1Y
Ultra Librarian 3D Model Ultra Librarian SSL5015TE/1Y CAD Model

Description

Introducing the SSL5015TE/1Y LED Driver from NXP

The SSL5015TE/1Y is a cutting-edge LED driver integrated circuit (IC) developed by NXP Semiconductors, designed to deliver high efficiency and performance for LED lighting applications. This compact, highly efficient solution is perfect for a wide range of lighting scenarios, from residential to commercial environments.

At the heart of the SSL5015TE/1Y is NXP's innovative GreenChip™ technology, which is renowned for its energy efficiency and power management capabilities. This driver IC is specifically tailored for non-dimmable LED solutions, and it supports a wide range of input voltages, making it versatile for global applications. The SSL5015TE/1Y operates from 8 V up to 40 V, ensuring compatibility with various power supplies and allowing for flexibility in lighting design.

One of the standout features of the SSL5015TE/1Y is its integrated switch, which can handle up to 1.5 A. This high current capability enables the driver to power a string of multiple LEDs, providing a uniform and bright lighting experience. Additionally, the IC includes over-temperature protection, under-voltage lockout, and short-circuit protection, which safeguards the LEDs and extends their lifespan.

The SSL5015TE/1Y also boasts an excellent power factor, which minimizes power loss and ensures that the energy is used effectively. Its high level of integration reduces the need for external components, simplifying the design and reducing the overall bill of materials (BOM) cost for manufacturers.

Installation and implementation of the SSL5015TE/1Y are straightforward, thanks to its SO8 package. This small form factor not only saves space but also allows for more creative and compact lighting designs. Whether it's for retrofit lamps, downlights, or spotlights, the SSL5015TE/1Y provides a reliable and efficient solution for driving LED arrays.

In summary, the SSL5015TE/1Y from NXP is an exceptional LED driver that offers high efficiency, robust protection features, and cost-effectiveness, making it an ideal choice for a broad range of LED lighting applications.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess