EN
  • EN
  • DE

SSL2102T/DB/FLYB120V,598

Part No SSL2102T/DB/FLYB120V,598
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Current - Output / Channel 400mA ~ 1.05A
Outputs and Type 1, Isolated
Voltage - Output 9V ~ 23V
Features Dimmable
Voltage - Input 85 ~ 276 VAC
Supplied Contents Board(s)
Utilized IC / Part SSL2102
Base Product Number SSL21
Other Names SSL2102TDBFLYB120V598,568-4931,954-SSL2102T/DB/FLYB120V598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283896-SSL2102T/DB/FLYB120V,598
Ultra Librarian 3D Model Ultra Librarian SSL2102T/DB/FLYB120V,598 CAD Model

Description

The SSL2102T/DB/FLYB120V,598 is a cutting-edge LED driver IC from NXP Semiconductors, designed to deliver high efficiency and reliability for solid-state lighting (SSL) solutions. This versatile driver is well-suited for driving LEDs in a wide range of applications, including general lighting, architectural lighting, and backlighting for displays.

Key Features

  • High-Efficiency Operation: The SSL2102T/DB/FLYB120V,598 is engineered to provide high efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
  • Flexible Power Supply: This driver IC supports a broad input voltage range, making it adaptable to various power supply requirements and ensuring compatibility with different lighting applications.
  • Integrated Protection Features: The device includes multiple protection features such as overtemperature protection, under-voltage lockout, and LED open/short circuit protection, enhancing the safety and longevity of the lighting system.
  • Dimming Capability: It offers dimming functionality, allowing for adjustable light output which is essential for creating the desired ambiance and for energy savings.
  • Compact Design: The small form factor of the SSL2102T/DB/FLYB120V,598 facilitates integration into various lamp designs without compromising on performance.

Technical Specifications

Parameter Value Input Voltage 120V Output Current Adjustable Dimming PWM and Analog Package SO-16 Operating Temperature -40°C to +125°C

Applications

The SSL2102T/DB/FLYB120V,598 LED driver is ideal for a multitude of lighting applications. Its robust design and high efficiency make it particularly well-suited for downlights, spotlights, and retrofit lamps, where performance and reliability are of the utmost importance.

Whether you're developing residential, commercial, or industrial lighting solutions, the SSL2102T/DB/FLYB120V,598 from NXP offers a combination of performance, flexibility, and energy efficiency that can meet the demands of modern LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess