EN
  • EN
  • DE

SSL2101TN1SOP16

Part No SSL2101TN1SOP16
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012891-SSL2101TN1SOP16
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL2101TN1SOP16 CAD Model

Description

The SSL2101TN1SOP16 is a cutting-edge, high-performance LED driver IC designed and manufactured by NXP Semiconductors. This compact, integrated circuit is engineered to provide efficient, reliable, and precise control for LED lighting solutions. Encased in a SOP-16 (Small Outline Package) with 16 pins, the SSL2101TN1SOP16 is an ideal choice for a wide range of lighting applications, from residential and commercial to industrial settings.

Key Features

  • High Efficiency: The SSL2101TN1SOP16 is designed for high efficiency, which helps in reducing energy consumption and heat generation, thereby extending the lifespan of LED lighting systems.
  • Integrated Controller: It includes an integrated switch-mode controller that supports both buck and flyback converter topologies, providing versatility in design for various LED lighting applications.
  • Dimming Capability: This LED driver IC features smooth and flicker-free dimming capabilities, supporting both analog and pulse-width modulation (PWM) dimming methods, which enhances the user experience by allowing adjustable light intensity.
  • Thermal Protection: The SSL2101TN1SOP16 comes with built-in thermal protection features, ensuring that the device and the lighting system remain safe under high-temperature conditions.
  • Compact Footprint: The small form factor of the SOP-16 package makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The versatility of the SSL2101TN1SOP16 allows it to be used in a variety of lighting applications, including but not limited to:

  • General LED illumination
  • Architectural lighting
  • Backlighting for LCD TVs and monitors
  • Emergency lighting systems
  • Street and outdoor lighting

Why Choose the SSL2101TN1SOP16?

Choosing the SSL2101TN1SOP16 from NXP means selecting a product that offers superior performance, energy efficiency, and design flexibility. With its comprehensive protection features, support for multiple dimming methods, and its small package size, this LED driver IC stands out as an excellent solution for developers looking to create advanced, reliable, and user-friendly LED lighting systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess