EN
  • EN
  • DE

SSL1523AP/N2,112

Part No SSL1523AP/N2,112
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DVR SMPS CTLR 8DIP / LED Driver IC Output Dimming
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP
Series *
Package Tube
Product Status Obsolete
Base Product Number SSL1523
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253427-SSL1523AP/N2,112
Ultra Librarian 3D Model Ultra Librarian SSL1523AP/N2,112 CAD Model

Description

The SSL1523AP/N2,112 is a cutting-edge switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is specifically engineered for driving LED lighting solutions, making it an ideal component for a wide range of applications, from residential and commercial lighting to industrial illumination systems.

Key Features

  • High Efficiency: The SSL1523AP/N2,112 boasts a high level of efficiency, which is essential for reducing energy consumption and heat generation in LED lighting applications.
  • GreenChip Technology: Incorporated with NXP's proprietary GreenChip technology, this IC offers a combination of low power standby and high efficiency at active operation.
  • Integrated Protections: To ensure reliability and longevity, this product comes with various protection features including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP).
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power systems and conditions.
  • Adjustable Output Current: The output current can be easily adjusted, allowing for precise control over the brightness of the connected LED load.

Applications

The versatility of the SSL1523AP/N2,112 makes it suitable for a diverse array of lighting applications, including:

  • LED-based retrofit lamps
  • LED strips and signage
  • Emergency lighting systems
  • Architectural and decorative lighting
  • General-purpose constant current sources

Technical Specifications

Some of the technical specifications of the SSL1523AP/N2,112 include:

  • Package: SO8
  • Topology: Buck, Buck-Boost
  • Switching Frequency: Typically 65 kHz
  • Power Supply: Up to 18 V

In conclusion, the SSL1523AP/N2,112 from NXP Semiconductors is a robust and efficient solution for modern LED lighting systems. Its integration of advanced features and protections ensures optimal performance and durability, making it a top choice for manufacturers and designers in the lighting industry.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess