EN
  • EN
  • DE

SSL1522T/N2,518

Part No SSL1522T/N2,518
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFLINE 1A 14SO / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 7.5V
Voltage Supply MAX 40V
Output Current per Channel 1A
Frequency 10kHz ~ 200kHz
Applications Lighting
Operating Temperature Range -40°C ~ 145°C (TJ)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 795440-SSL1522T/N2,518
Popularity Medium
Supply and Demand Status Limited
Family Name SSL1522
Introduction Date September 12, 2008
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSL1522T/N2,518 CAD Model

Description

The SSL1522T/N2,518 is a state-of-the-art switch mode power supply (SMPS) controller IC designed by NXP Semiconductors, a leader in the electronic components industry. This compact and efficient IC is specifically tailored for driving LED solutions, making it an ideal choice for a wide range of lighting applications, including general illumination, architectural lighting, and backlighting systems.

Key Features

  • High Efficiency: The SSL1522T/N2,518 is engineered for high efficiency, which translates into energy savings and reduced heat generation. This efficiency is crucial for maintaining the longevity of LED systems and contributes to a greener environment.
  • Integrated Protections: The device includes several built-in protection features such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), and Short-Circuit Protection (SCP), ensuring the safety and reliability of the power supply and the LEDs it drives.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating various power supply standards and making it versatile for global applications.
  • Adjustable Output Current: The output current can be precisely adjusted to match the requirements of the specific LED load, providing flexibility and fine control over the lighting output.

Technical Specifications

Parameter Value Input Voltage (V<sub>in) 8.5 V to 18 V Output Voltage (V<sub>out) Adjustable Switching Frequency Up to 300 kHz Operating Temperature Range -40°C to +150°C Package SO8

Applications

The SSL1522T/N2,518 is suitable for a diverse set of lighting applications, thanks to its robust design and adaptable features. It is commonly used in:

  • Residential and commercial LED lighting
  • LED backlighting for TVs and monitors
  • Outdoor and street lighting
  • Emergency lighting systems
  • Architectural decorative lighting

In conclusion, the SSL1522T/N2,518 from NXP is a versatile and reliable choice for designers looking to create efficient and durable LED lighting systems. Its combination of high efficiency, integrated protections, and wide input voltage range make it a top contender in the SMPS controller market.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess