EN
  • EN
  • DE

SR100TUK/B11BAZ

Part No SR100TUK/B11BAZ
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095855-SR100TUK/B11BAZ
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR100TUK/B11BAZ CAD Model

Description

The SR100TUK/B11BAZ is a state-of-the-art product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to the growing demand for advanced security and connectivity in a wide range of applications, including mobile transactions, access control, and Internet of Things (IoT) devices.

Key Features

  • Secure Element Integration: At the heart of the SR100TUK/B11BAZ lies a robust secure element that ensures top-notch security for transactions and data storage, making it ideal for sensitive applications.
  • NFC Connectivity: Equipped with Near Field Communication (NFC) capabilities, this product allows for contactless communication and data transfer, streamlining user interactions with devices and services.
  • High Performance: Designed to deliver high-speed operation and efficient processing, the SR100TUK/B11BAZ ensures seamless performance in demanding environments.
  • Power Efficiency: The product is engineered for low power consumption, which is critical for battery-operated devices and contributes to longer operational life and sustainability.
  • Flexibility: With its versatile feature set, the SR100TUK/B11BAZ can be integrated into a variety of platforms, offering flexibility for product designers and system integrators.

Applications

The SR100TUK/B11BAZ from NXP is suitable for a multitude of applications, including but not limited to:

  • Mobile Payment Systems
  • Smart Access Control
  • Public Transport Ticketing
  • IoT Security
  • Biometric Authentication Systems

Technical Specifications

The technical specifications of the SR100TUK/B11BAZ underscore its capability to handle complex and secure operations:

  • Secure Element: Advanced security protocols
  • Connectivity: NFC interface compliant with a wide range of standards
  • Performance: High-speed data processing and transaction capabilities
  • Power Consumption: Optimized for low power usage

With the SR100TUK/B11BAZ, NXP continues to push the boundaries of what's possible in secure connectivity, offering a product that is not only robust and secure but also user-friendly and versatile for various applications.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess