EN
  • EN
  • DE

SPC5741PK1AKLQ8R

Part No SPC5741PK1AKLQ8R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5741
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323788528
Standard Package 500
Win Source Part Number 1209415-SPC5741PK1AKLQ8R
Ultra Librarian 3D Model Ultra Librarian SPC5741PK1AKLQ8R CAD Model

Description

The SPC5741PK1AKLQ8R is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications requiring high levels of reliability and performance. This product is part of NXP's SPC57x family, which is well-known for its robust architecture and advanced features tailored for sophisticated control tasks.

Key Features

  • Core: At the heart of the SPC5741PK1AKLQ8R is a powerful 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU operating at speeds up to 80 MHz, providing the computational horsepower necessary for complex algorithms and control processes.
  • Memory: It includes a generous memory provision with up to 1 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: The MCU features a range of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and serial communication interfaces (eSCI), facilitating versatile connectivity options for various automotive networking requirements.
  • Timers and Counters: An array of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and a System Timer Module (STM), provide precise timing and scheduling capabilities for time-critical tasks.
  • Analog-to-Digital Converter (ADC): The integrated ADC supports precise analog signal measurement, which is critical in sensor-based applications.
  • Safety and Reliability: Designed with functional safety in mind, the SPC5741PK1AKLQ8R incorporates features that enable it to meet the Automotive Safety Integrity Level (ASIL) standards. These include built-in self-test capabilities, error correction code (ECC) on both RAM and flash, and a watchdog timer to monitor system integrity.

Applications

The SPC5741PK1AKLQ8R is ideal for a variety of applications within the automotive sector, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial control systems, where reliability and precision are paramount.

Package and Quality

Encased in a 144-pin LQFP (Low Quad Flat Package), the SPC5741PK1AKLQ8R is designed to withstand harsh operating conditions while maintaining a compact footprint. NXP's commitment to quality ensures that this MCU meets the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9185 $55.3480
18+ $5.6768 $102.1824
28+ $5.4994 $153.9832
38+ $5.3220 $202.2360
49+ $5.1446 $252.0854
66+ $4.6124 $304.4184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess