EN
  • EN
  • DE

SPC5673FK0MVY2R

Part No SPC5673FK0MVY2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Base Product Number SPC5673
Other Names 935316074518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264022-SPC5673FK0MVY2R
Ultra Librarian 3D Model Ultra Librarian SPC5673FK0MVY2R CAD Model

Description

The NXP SPC5673FK0MVY2R microcontroller is a high-performance automotive-grade component that is part of the MPC56xx family of 32-bit Power Architecture microcontrollers. This advanced microcontroller is designed to meet the rigorous demands of modern automotive applications, providing a robust and reliable solution for engine management, transmission control, body control, and safety-related systems.

Key Features:

  • Core: The SPC5673FK0MVY2R features a powerful e200z7 dual-core processor, which operates at speeds up to 120 MHz, delivering the computational power needed for complex automotive applications.
  • Memory: This microcontroller comes equipped with 2MB of flash memory and 192KB of RAM, ensuring ample storage for firmware and real-time data processing.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and FlexRay, this device ensures seamless integration with automotive networks, enabling reliable data exchange and diagnostics.
  • Timers and Counters: A comprehensive suite of timers and counters, including a Real-Time Clock (RTC), allows for precise timing and control tasks within automotive systems.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate sensing capabilities, crucial for monitoring and controlling various parameters such as temperature, pressure, and load.
  • Temperature Range: The SPC5673FK0MVY2R operates over a wide temperature range, making it suitable for the harsh conditions of automotive environments.
  • Package: Packaged in a 176-pin MAPBGA, it offers a compact footprint while providing enough I/O ports for complex automotive applications.
  • Quality and Reliability: As an automotive-grade product, it meets the AEC-Q100 standard for reliability and is designed to withstand the rigors of automotive applications.

Applications:

The SPC5673FK0MVY2R is ideal for a variety of automotive applications, such as:

  • Advanced Engine Management Systems
  • Automatic Transmission Control
  • Electric Power Steering
  • Active Suspension Systems
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Hybrid and Electric Vehicle Control Units

With its robust feature set and adherence to stringent automotive standards, the NXP SPC5673FK0MVY2R microcontroller is a top choice for developers looking to create sophisticated and reliable automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess