EN
  • EN
  • DE

FP0800046

Part No FP0800046
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 8.0000MHZ 20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features 8 MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FP
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FP0800046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919241-FP0800046
Ultra Librarian 3D Model Ultra Librarian FP0800046 CAD Model

Description

Overview of Diodes Incorporated FP0800046

Introducing the FP0800046, a high-performance, robust power management component from Diodes Incorporated, designed to meet the needs of advanced electronic applications. This product is engineered to provide reliable and efficient power regulation, ensuring the optimal performance of your devices.

Key Features

  • High Efficiency: The FP0800046 is built to deliver exceptional power conversion efficiency, which is crucial for minimizing energy loss and heat generation in your electronic systems.
  • Durable Construction: Crafted with high-quality materials, this product offers enhanced durability and longevity, standing up to the rigors of continuous operation in demanding environments.
  • Compact Design: With its space-saving footprint, the FP0800046 is ideal for applications where board space is at a premium, without compromising on performance or reliability.
  • Versatile Applications: This component is suitable for a wide range of applications, including consumer electronics, industrial controls, and telecommunications equipment, offering flexibility across various sectors.
  • Advanced Protection Features: The FP0800046 includes built-in protection mechanisms to safeguard your devices from overcurrent, overvoltage, and thermal overload, ensuring peace of mind and enhanced safety.

Technical Specifications

The FP0800046 boasts an impressive set of technical specifications that make it a standout choice for power management solutions. It operates within a specified voltage range, accommodating the diverse power requirements of modern electronic devices. The product also features a low quiescent current, which is essential for reducing standby power consumption and extending battery life in portable applications.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FP0800046 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust in the performance and consistency of this power management component.

Environmental Considerations

The FP0800046 is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and is manufactured using processes that aim to reduce the environmental impact of electronic components.

For those seeking a reliable, efficient, and versatile power management solution, the FP0800046 from Diodes Incorporated is an excellent choice that promises to deliver top-notch performance and quality.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess