EN
  • EN
  • DE

SPC5646CCF0MLU1R

Part No SPC5646CCF0MLU1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC5646C
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz, 120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 46x10b, 24x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Other Names 2832-SPC5646CCF0MLU1RTR
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0000
Win Source Part Number 1264063-SPC5646CCF0MLU1R
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0MLU1R CAD Model

Description

Product Overview: NXP SPC5646CCF0MLU1R Microcontroller

The NXP SPC5646CCF0MLU1R is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance device is part of NXP's SPC56 32-bit MCU family, which is renowned for its exceptional processing capabilities and robust feature set tailored for sophisticated real-time control.

Key Features

  • Core: Dual e200z4d cores, each core running at up to 80 MHz, delivering high computational performance with a focus on parallel processing and system reliability.
  • Memory: Equipped with 1.5MB of Flash memory and 128KB of RAM, providing ample storage for complex applications and efficient data handling.
  • Advanced Timers: Includes a rich set of timing and control functions with multiple Motor Control Timers, Periodic Interrupt Timers, and a Real-Time Counter.
  • Communication Interfaces: Comprehensive communication features with multiple CAN, LIN, and FlexRay controllers, alongside numerous SCI, SPI, and I²C interfaces for versatile peripheral connectivity.
  • Enhanced Safety: Designed with safety in mind, it incorporates features like ECC (Error Correction Code) and built-in self-test capabilities, making it ideal for safety-critical systems.
  • Power Management: Offers several low-power modes and an on-chip voltage regulator to optimize power consumption for various operational states.

Applications

The SPC5646CCF0MLU1R is adept at handling the complex demands of automotive control units, including engine management, transmission control, and advanced driver assistance systems (ADAS). It is also suitable for industrial automation, robotics, and other high-reliability applications where dual-core redundancy and high-speed processing are essential.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5646CCF0MLU1R microcontroller is manufactured to the highest standards, providing reliable performance in the harshest environments. Its robust design and adherence to automotive-grade quality make it a trusted choice for manufacturers seeking longevity and durability in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
3+ $52.0563 $156.1689
4+ $50.4296 $201.7184
5+ $48.8028 $244.0140
7+ $47.1761 $330.2327
9+ $42.2958 $380.6622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,247 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess