EN
  • EN
  • DE

SPC5646BCF0VLU8

Part No SPC5646BCF0VLU8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5646
Other Names 935323367557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263990-SPC5646BCF0VLU8
Ultra Librarian 3D Model Ultra Librarian SPC5646BCF0VLU8 CAD Model

Description

The NXP SPC5646BCF0VLU8 is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This powerful MCU is part of the MPC56xx family and is built on Power Architecture technology, a trusted and efficient architecture that provides exceptional processing capabilities for automotive applications.

Key Features:

  • Advanced Core: The microcontroller features a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz, delivering the computational power needed for complex automotive control tasks.
  • Memory: It comes equipped with 1 MB of embedded flash memory and 64 KB of RAM, supporting robust and responsive applications.
  • Enhanced Timer System: The SPC5646BCF0VLU8 includes a rich set of timers including Motor Control and General Purpose Timers, which are essential for precise control in automotive applications.
  • Multiple Communication Interfaces: This MCU offers a variety of communication interfaces such as CAN, LIN, and FlexRay, allowing for flexible integration into vehicle networks.
  • Analog-to-Digital Converters (ADCs): With integrated 12-bit ADCs, the microcontroller can efficiently process analog signals, which is crucial for sensor data acquisition and management.
  • Robust I/O Capabilities: The device provides numerous input/output ports for connecting to external devices, enhancing the system's scalability and functionality.
  • Automotive Reliability: Designed to withstand harsh automotive environments, it features a wide operating temperature range and meets the automotive industry's stringent reliability standards.

Applications:

The NXP SPC5646BCF0VLU8 is ideally suited for a wide range of automotive applications, including engine management, transmission control, chassis control systems, electric power steering, and advanced driver assistance systems (ADAS). Its robust design and powerful feature set make it an excellent choice for developers looking to create sophisticated automotive systems that require high-speed processing, connectivity, and reliability.

With its combination of performance, memory, and peripheral set, the SPC5646BCF0VLU8 microcontroller is a versatile and reliable solution for the ever-evolving automotive industry, helping manufacturers to design vehicles that are safer, more efficient, and more enjoyable to drive.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess