EN
  • EN
  • DE

SPC5644AF0MMG2

Part No SPC5644AF0MMG2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC564
Other Names 935317553557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1263972-SPC5644AF0MMG2
Ultra Librarian 3D Model Ultra Librarian SPC5644AF0MMG2 CAD Model

Description

Product Overview: NXP SPC5644AF0MMG2 Microcontroller

The NXP SPC5644AF0MMG2 is a powerful and versatile microcontroller that is part of the MPC56xx family of automotive-focused microcontrollers. This product is designed to meet the rigorous demands of modern automotive applications, providing a robust solution for engine management, transmission control, chassis, safety, and driver assistance systems.

Key Features:

  • Core: The SPC5644AF0MMG2 is built around a 32-bit Power Architecture core, which operates at speeds of up to 150 MHz, delivering the computational power and efficiency required for complex automotive applications.
  • Memory: It comes equipped with 4 MB of flash memory and 384 KB of RAM, ensuring ample storage for application code and data processing.
  • Advanced Timer: The microcontroller includes an enhanced Modular Input-Output System (eMIOS) that offers a variety of timer functions suitable for a wide range of timing and control operations.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and FlexRay, this device ensures seamless integration with automotive communication networks, enabling reliable data exchange and diagnostics.
  • Analog-to-Digital Converters: The inclusion of high-resolution ADCs allows for precise measurement of analog signals, which is critical for sensor data acquisition and real-time control.
  • Temperature Range: The SPC5644AF0MMG2 operates within an extended temperature range, making it suitable for the harsh conditions found in automotive environments.
  • Package: Available in a 176-pin MAPBGA package, the microcontroller is designed for space-constrained applications, providing a compact yet powerful solution.

Applications:

The SPC5644AF0MMG2 microcontroller is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake Control Systems
  • Electric Power Steering
  • Active Suspension Systems
  • Advanced Driver Assistance Systems (ADAS)

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the SPC5644AF0MMG2 is no exception. It is designed to meet the stringent requirements of the automotive industry, and NXP provides extensive technical support and documentation to assist with product integration and development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess