EN
  • EN
  • DE

SPC5607BAVLU6R

Part No SPC5607BAVLU6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897018-SPC5607BAVLU6R
Ultra Librarian 3D Model Ultra Librarian SPC5607BAVLU6R CAD Model

Description

The NXP SPC5607BAVLU6R is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, built on the Power Architecture® embedded category. It is specifically engineered to deliver high performance, enhanced flexibility, and robust reliability for a wide range of applications.

Key Features

  • Core: The SPC5607BAVLU6R features a 32-bit Power Architecture® V2 core that operates at a maximum frequency of up to 64 MHz, providing a solid foundation for applications that require efficient processing capabilities.
  • Memory: It comes equipped with a generous memory configuration, including 1 MB of flash memory and 80 KB of RAM, allowing for complex program execution and data storage.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS) for advanced timing, providing precise control for a variety of timing and PWM applications.
  • Communication Interfaces: Multiple communication interfaces are available such as CAN, LIN, and UART, making it ideal for connectivity and networked applications within the automotive domain.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels offers the capability to convert analog signals to digital, facilitating sensor integration and data acquisition.
  • Package: The device is available in a LQFP-144 package, which is well-suited for space-constrained applications while still offering sufficient I/O options for complex designs.

Applications

The SPC5607BAVLU6R microcontroller is highly versatile and can be used in a range of applications, including but not limited to:

  • Automotive control units such as Engine Management Systems (EMS), Body Control Modules (BCM), and Advanced Driver Assistance Systems (ADAS).
  • Industrial control systems for automation and process control.
  • Embedded systems requiring robust processing capabilities and real-time performance.

Quality and Reliability

NXP is renowned for its commitment to quality and the SPC5607BAVLU6R is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance in extreme conditions. Whether you're developing advanced automotive systems or sophisticated industrial controls, the SPC5607BAVLU6R provides the processing power, memory, and peripherals needed to create innovative solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess