EN
  • EN
  • DE

SPC5606BF1MLQ6R

Part No SPC5606BF1MLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Number of I/O 121
Family Name SPC5606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851798-SPC5606BF1MLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5606BF1MLQ6R CAD Model

Description

The NXP SPC5606BF1MLQ6R is a cutting-edge microcontroller tailored for automotive applications, particularly those requiring a high level of integration, performance, and reliability. This powerful MCU is part of NXP's SPC56 32-bit MCU family designed for body control modules, gateways, and industrial control systems.

Key Features

  • Core: The SPC5606BF1MLQ6R features a 32-bit Power Architecture with a single e200z0h core, running at a frequency of up to 64 MHz, providing robust computational power and efficiency for complex automotive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample storage for application code and data processing requirements.
  • Advanced Timer: The microcontroller includes a Modular Timer System (MTS) that provides a rich set of timing and control functions, suitable for a wide range of timing-related tasks in automotive systems.
  • Communication Interfaces: Multiple communication interfaces are available including CAN, LIN, and SPI, allowing for flexible connectivity options with other components in the vehicle's electronic system.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels enables the conversion of analog signals to digital for processing, which is critical for sensor data acquisition and control.
  • Operating Temperature: The device operates within a temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions typical in automotive environments.
  • Packages: Available in a LQFP-64 package, the SPC5606BF1MLQ6R offers a compact footprint while providing sufficient I/O ports for complex applications.

Applications

The SPC5606BF1MLQ6R is ideal for a variety of automotive applications, including but not limited to body control modules, automotive gateways, chassis and safety systems, and engine management. Its robust feature set also makes it suitable for industrial and control systems that require high levels of integration and reliability.

With its advanced architecture, comprehensive feature set, and automotive-grade reliability, the NXP SPC5606BF1MLQ6R microcontroller is a premier choice for designers looking to develop sophisticated electronic systems in the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5741 $53.0187
17+ $6.2146 $105.6482
25+ $6.0204 $150.5100
35+ $5.8262 $203.9170
45+ $5.6320 $253.4400
60+ $5.0494 $302.9640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,899 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess