EN
  • EN
  • DE

SPC5606BF1MLQ6

Part No SPC5606BF1MLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5607B Microcontroller | IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 121
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 80K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number SPC5606
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1257831-SPC5606BF1MLQ6
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5606BF1MLQ6 CAD Model

Description

Introducing the SPC5606BF1MLQ6 Microcontroller from NXP

The SPC5606BF1MLQ6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful component is part of NXP's SPC56 family, which is specifically tailored for automotive applications. The SPC5606BF1MLQ6 is built to meet the rigorous demands of modern vehicle electronics, offering a perfect blend of performance, reliability, and versatility.

Key Features

  • Core: The SPC5606BF1MLQ6 is powered by a 32-bit Power Architecture® with a frequency of up to 64 MHz, providing robust computational capabilities for complex automotive applications.
  • Memory: With 1 MB of flash memory and 64 KB of RAM, this MCU offers ample space for program storage and efficient data handling, ensuring smooth operation of embedded systems.
  • Advanced Timer: It includes a Modular I/O System (MIOS200) that can handle complex timing and control tasks, essential for engine management and other time-critical functions.
  • Communication Interfaces: The MCU features multiple communication interfaces, including CAN, LINFlex, DSPI, and SCI, facilitating seamless integration with other components in the automotive network.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for precise measurement of analog signals, crucial for sensor data acquisition and processing.
  • Enhanced Safety Features: Designed with safety in mind, the SPC5606BF1MLQ6 offers features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a Cyclic Redundancy Check (CRC) engine to ensure data integrity.
  • Package: The MCU is available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Application Areas

The SPC5606BF1MLQ6 is ideally suited for a wide range of automotive applications, including body control modules, gateway modules, chassis control, and engine control units. Its robust feature set also makes it a good fit for industrial control systems, where reliability and real-time performance are of paramount importance.

With its advanced capabilities and adherence to automotive quality standards, the SPC5606BF1MLQ6 from NXP is a top-tier choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3703 $61.1109
6+ $16.7141 $100.2846
10+ $16.1918 $161.9180
13+ $15.6695 $203.7035
17+ $15.1471 $257.5007
23+ $13.5802 $312.3446
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess