Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 108
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263979-SPC5604PGF0MLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5604PGF0MLQ6 CAD Model

Description

The NXP SPC5604PGF0MLQ6 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC56 family, built on the Power Architecture® core, and is engineered to deliver exceptional performance, reliability, and efficiency.

Key Features

  • Core: The device features a 32-bit Power Architecture® V2 core that operates at a maximum frequency of up to 64 MHz, providing robust computational power and real-time responsiveness ideal for complex applications.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for sophisticated software routines and algorithms.
  • Advanced Timer: The microcontroller includes a rich set of timer modules, including Motor Control PWMs, Periodic Interrupt Timers, and a System Timer Module, catering to precise timing and control tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, SPI, and I2C are integrated, facilitating versatile connectivity options for various peripherals and networks.
  • Analog to Digital Converter (ADC): An embedded multi-channel 12-bit ADC allows the MCU to interface with analog sensors, converting their signals into digital data for processing.
  • Enhanced Safety Features: The SPC5604PGF0MLQ6 prioritizes safety with features like a built-in Error Correction Code (ECC) on flash and RAM, a watchdog timer, and a Fault Collection and Control Unit (FCCU) for system integrity checks.

Applications

This microcontroller is a perfect choice for a variety of applications, especially where high reliability and performance are non-negotiable. It's commonly used in:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation for process control, robotics, and machine-to-machine communication.
  • Aerospace systems where precision and durability are required.

The SPC5604PGF0MLQ6 from NXP is a testament to the company's commitment to providing advanced microcontroller solutions that drive innovation and exceed the expectations of the modern market. With its robust feature set and versatile applications, this MCU stands as a top choice for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention