EN
  • EN
  • DE

SPC5604CK0CLL6

Part No SPC5604CK0CLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5604
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935325933557
Standard Package 450
Win Source Part Number 1318740-SPC5604CK0CLL6
Ultra Librarian 3D Model Ultra Librarian SPC5604CK0CLL6 CAD Model

Description

Product Overview: NXP SPC5604CK0CLL6 Microcontroller

The NXP SPC5604CK0CLL6 is a cutting-edge microcontroller designed for automotive applications requiring a high level of integration, performance, and reliability. Built on Power Architecture technology, this microcontroller is part of NXP's SPC56 32-bit MCU family, tailored for use in body control modules, gateways, and industrial control systems.

Key Features:

  • Core: This microcontroller features a 32-bit Power Architecture core, offering efficient processing capabilities with a maximum frequency of up to 64 MHz.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Timers: The device includes a variety of timers, such as the Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Modular Input-Output System (MIOS), which facilitate precise time control and event management.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, enabling robust and flexible communication protocols for different automotive networking requirements.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for precise analog signal measurement, crucial for sensor data acquisition and control applications.
  • Enhanced Safety Features: The SPC5604CK0CLL6 is designed with advanced safety features like Error Correction Code (ECC) on flash and RAM, and a Memory Protection Unit (MPU), which contribute to system integrity and reliability.
  • Package: The microcontroller is offered in a LQFP-100 package, ensuring a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the SPC5604CK0CLL6 makes it ideal for a wide range of automotive applications, including but not limited to:

  • Body Electronics
  • Chassis and Safety Systems
  • Powertrain Systems
  • Vehicle Networking
  • Industrial Control Systems

In summary, the NXP SPC5604CK0CLL6 microcontroller is a robust, feature-rich solution that meets the stringent requirements of modern automotive and industrial applications. Its combination of processing power, memory capacity, and enhanced safety features make it a reliable choice for developers looking to implement advanced control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess