EN
  • EN
  • DE

SPC5603BAMLH6

Part No SPC5603BAMLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 348K FLASH, 32K RAM, 64MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC56xx Qorivva
Package Tray
Product Status Active
Core Processor e200z0
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SCI, SPI
Peripherals POR, LVD, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 36x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 1095573-SPC5603BAMLH6
Ultra Librarian 3D Model Ultra Librarian SPC5603BAMLH6 CAD Model

Description

Introducing the SPC5603BAMLH6 Microcontroller from NXP

The SPC5603BAMLH6 is a cutting-edge microcontroller unit (MCU) designed by NXP Semiconductors, renowned for their exceptional performance and reliability in the automotive industry. This MCU is part of the SPC56 32-bit Power Architecture family, specifically engineered to meet the rigorous demands of modern vehicle applications.

Key Features

  • Advanced Core: At the heart of the SPC5603BAMLH6 is a 32-bit Power Architecture e200z0h CPU core, which operates at speeds up to 64 MHz. This powerful core ensures efficient handling of complex computations and real-time processing requirements.
  • Memory Capacity: The device includes 512 KB of flash memory and 36 KB of RAM, providing ample space for robust applications and facilitating swift data handling.
  • Enhanced Safety: With its built-in safety features, the SPC5603BAMLH6 is designed to support applications that require a high level of reliability and fail-safe operations, making it ideal for safety-critical automotive systems.
  • Communication Interfaces: The MCU comes equipped with a variety of communication interfaces, including multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, and DSPI (Deserial Serial Peripheral Interface) modules, ensuring versatile connectivity options for various automotive applications.

Robust Design for Automotive Use

The SPC5603BAMLH6 is tailored to withstand the challenging conditions of the automotive environment. It operates over an extended temperature range and is qualified to AEC-Q100 standards, which guarantees its performance under extreme automotive operating conditions. Its robust design and quality make it an excellent choice for powertrain systems, body control modules, and safety-critical applications such as airbag systems and braking control.

Development Support

NXP provides comprehensive development support for the SPC5603BAMLH6 MCU with a suite of software tools and libraries, including the CodeWarrior Development Studio. Developers can also leverage evaluation boards and reference designs to expedite the development process and reduce time-to-market for their automotive products.

With its potent combination of performance, memory capacity, safety features, and robust design, the SPC5603BAMLH6 from NXP is a premier choice for automotive engineers looking to innovate and enhance the capabilities of vehicle systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess