EN
  • EN
  • DE

SPC5601PEF0VLH6R

Part No SPC5601PEF0VLH6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896987-SPC5601PEF0VLH6R
Ultra Librarian 3D Model Ultra Librarian SPC5601PEF0VLH6R CAD Model

Description

NXP SPC5601PEF0VLH6R Microcontroller

The NXP SPC5601PEF0VLH6R is a cutting-edge microcontroller unit (MCU) designed for automotive applications that require high levels of reliability and performance. This MCU is part of the SPC56 32-bit Power Architecture family, which is renowned for its robust design tailored to meet the stringent demands of the automotive industry.

The SPC5601PEF0VLH6R is built on a Power Architecture core, operating at a frequency of up to 64 MHz, which provides a perfect balance of computational power and energy efficiency. This makes it suitable for a variety of automotive applications, including body control modules, gateways, and sensor interfaces.

Equipped with 512 KB of flash memory, the SPC5601PEF0VLH6R offers ample space for complex application code and data storage. The 64 KB of RAM further complements the processing capabilities, ensuring smooth and efficient operation even with demanding applications.

This MCU features a rich set of peripherals designed to facilitate a wide range of functionalities. It includes multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface), which are essential for in-vehicle networking and communication with other electronic control units (ECUs).

For enhanced safety and reliability, the SPC5601PEF0VLH6R incorporates features such as a Memory Protection Unit (MPU), which safeguards the system by preventing unauthorized access to memory regions. Additionally, it offers a built-in Error Correction Code (ECC) on both flash and RAM, ensuring data integrity and reducing the risk of data corruption.

The MCU also includes a state-of-the-art Analog-to-Digital Converter (ADC) system that provides accurate and rapid conversion of analog signals to digital, enabling precise sensor data processing. With its multiple General Purpose Timer Units (GPTUs) and PWM (Pulse Width Modulation) channels, the SPC5601PEF0VLH6R can handle complex timing and control tasks with ease.

Designed with a focus on minimizing power consumption, the SPC5601PEF0VLH6R supports multiple power-saving modes, which are critical for battery-operated systems and for reducing the overall energy footprint of the vehicle's electronic systems.

In summary, the NXP SPC5601PEF0VLH6R is a highly capable microcontroller that offers a robust platform for automotive developers looking to create sophisticated and reliable electronic systems for modern vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess