EN
  • EN
  • DE

SPC5566MZP80R

Part No SPC5566MZP80R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5566
Other Names 935316969518
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264066-SPC5566MZP80R
Ultra Librarian 3D Model Ultra Librarian SPC5566MZP80R CAD Model

Description

Product Overview: SPC5566MZP80R by NXP

The SPC5566MZP80R is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance MCU is part of the MPC55xx/SPC56x family, designed to meet the rigorous demands of advanced automotive applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).

Key Features

  • Core: The SPC5566MZP80R is built around the e200z6 Power Architecture core, which operates at a speed of up to 80 MHz, delivering the computational power necessary for complex automotive applications.
  • Memory: It comes with an ample memory configuration, featuring 1 MB of flash memory and 64 KB of RAM, allowing for robust program storage and efficient data processing.
  • Communication Interfaces: This MCU is equipped with a variety of communication interfaces, including CAN, LIN, and FlexRay, providing versatile options for in-vehicle networking.
  • Advanced Timer: The inclusion of a modular event timer system enables precise timing and control for a wide range of automotive applications.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with multiple channels ensures accurate analog signal conversion, crucial for sensor data acquisition.
  • Temperature Range: Designed to operate reliably in extreme conditions, the SPC5566MZP80R can function within a temperature range of -40°C to 125°C, making it ideal for under-the-hood applications.

Reliability and Safety

The SPC5566MZP80R is engineered with a focus on reliability and safety, incorporating features like error correction code (ECC) on both flash and RAM, and a built-in self-test (BIST) for the CPU. These features ensure that the MCU can detect and correct errors, enhancing the safety and dependability of automotive systems.

Package and Support

This MCU is available in a 176-pin MAPBGA package, which allows for a compact design with a high level of integration. NXP provides comprehensive support for the SPC5566MZP80R, including development tools, software libraries, and reference designs, to facilitate rapid development and deployment in automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess