EN
  • EN
  • DE

SPC5517GAMMG66

Part No SPC5517GAMMG66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Product Status Obsolete
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 144
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC551
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264072-SPC5517GAMMG66
Ultra Librarian 3D Model Ultra Librarian SPC5517GAMMG66 CAD Model

Description

Introducing the SPC5517GAMMG66 Microcontroller from NXP

The SPC5517GAMMG66 is a state-of-the-art microcontroller designed by NXP, a leader in automotive and secure connectivity solutions. This product is a part of the SPC55xx family, which is renowned for delivering exceptional performance, reliability, and advanced features tailored to meet the rigorous demands of automotive and industrial applications.

This microcontroller is built on the Power Architecture® core and is engineered to provide a perfect blend of computing power and energy efficiency, making it an ideal choice for a wide range of applications. With its 32-bit architecture, the SPC5517GAMMG66 offers a robust processing platform that can handle complex algorithms and control tasks with ease.

Key Features:

  • High-Performance Computing: The SPC5517GAMMG66 boasts a powerful CPU that operates at a frequency of up to 66 MHz, ensuring swift data processing and real-time performance.
  • Memory Capacity: It comes equipped with ample memory resources, including 1.5 MB of flash memory and 128 KB of RAM, providing sufficient space for application code and data storage.
  • Enhanced Safety: Safety features are at the forefront of this microcontroller's design, with built-in mechanisms to detect and respond to system errors, which is crucial for automotive safety-critical systems.
  • Connectivity Options: A variety of communication interfaces are supported, such as CAN, LIN, and SPI, offering flexible integration with other components and systems within a vehicle or industrial setup.
  • Robust Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments typically encountered in automotive and industrial applications.

With its advanced features and robust design, the SPC5517GAMMG66 from NXP is engineered to meet the stringent requirements of modern embedded systems. Whether it's for automotive powertrain systems, body control modules, or industrial control systems, this microcontroller provides a reliable and powerful platform for developers to build upon.

Integrators and developers choosing the SPC5517GAMMG66 can rest assured that they are incorporating a microcontroller that is backed by NXP's commitment to quality, longevity, and support, ensuring that their products are built to stand the test of time.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess