EN
  • EN
  • DE

SPC5517EAVMG80

Part No SPC5517EAVMG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 208MAPBGA / e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 111
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5517
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349151-SPC5517EAVMG80
Ultra Librarian 3D Model Ultra Librarian SPC5517EAVMG80 CAD Model

Description

The SPC5517EAVMG80 is a cutting-edge microcontroller product from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This high-performance device is part of the SPC55xx family, which is renowned for its exceptional processing capabilities, advanced features, and robust design tailored to operate in harsh environments.

Key Features

  • Core: The SPC5517EAVMG80 is built around a 32-bit Power Architecture core, which operates at a maximum frequency of 80 MHz. This core provides the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with 1.5MB of flash memory and 64KB of RAM, ensuring ample storage for application code and efficient run-time data handling.
  • Advanced Timer Units: The device includes multiple timing units such as Modular Timer Unit (MTU), Enhanced Modular Timer Unit (eMTU), and System Timer Module (STM), which are essential for precise timing and control in embedded systems.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LINFlex, DSPI, and I2C modules, providing versatile connectivity options for different peripherals and networks.
  • Analog-to-Digital Converters: The inclusion of high-resolution ADCs allows for accurate conversion of analog signals to digital, supporting sensor integration and data acquisition tasks.

Robust Design

The SPC5517EAVMG80 is engineered to withstand the rigors of automotive and industrial environments. It is characterized by its wide operating temperature range and its low-power consumption modes, which are critical for applications where reliability and efficiency are paramount.

Applications

This microcontroller is ideal for a variety of applications, such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its performance and features also make it suitable for industrial automation, robotics, and other sophisticated control systems.

Development Support

NXP provides comprehensive development support for the SPC5517EAVMG80, including software drivers, development tools, and evaluation boards. This facilitates rapid development and prototyping, enabling designers to bring their products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess