EN
  • EN
  • DE
  • IT

MC9S12C96CFUE

Part No MC9S12C96CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 80QFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 60
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MC9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935318431557
Standard Package 420
Win Source Part Number 1322813-MC9S12C96CFUE
Ultra Librarian 3D Model Ultra Librarian MC9S12C96CFUE CAD Model

Description

The NXP MC9S12C96CFUE is a sophisticated 16-bit microcontroller that blends high-performance data processing capabilities with advanced features to cater to a broad range of automotive and industrial applications. This microcontroller is part of the MC9S12C family, which is known for its integration of a rich set of peripherals and its versatile Memory Protection Unit (MPU).

Key Features:

  • Core: MC9S12C96CFUE is built around the HCS12 core, which operates at up to 25 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 96 KB of Flash memory, ensuring ample space for application code and data storage, and 4 KB of RAM for efficient data handling.
  • Digital and Analog Peripherals: The device includes a range of peripherals, such as digital communication interfaces (SCI, SPI), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and an 8-channel Timer Module (TIM).
  • Input/Output: The microcontroller offers up to 59 General Purpose Input/Output (GPIO) pins, giving developers flexibility in interfacing with external components.
  • On-Chip Oscillator: An integrated oscillator with a frequency range of 1MHz to 25MHz minimizes the need for external components.

Applications:

Designed to fulfill the demands of automotive control systems, the MC9S12C96CFUE is ideal for engine management, transmission control, body control modules, and other in-vehicle networks. Beyond automotive, its robust design and rich feature set make it suitable for industrial control systems, robotics, and smart sensors.

Package and Quality:

The microcontroller is available in an 80-pin QFP (Quad Flat Package) that optimizes board space without compromising on functionality. It meets stringent automotive quality standards, ensuring reliability and performance in harsh environments.

Support and Resources:

Developers can access comprehensive support for the MC9S12C96CFUE, including development tools, software libraries, and reference designs, through NXP’s extensive online resources. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess