EN
  • EN
  • DE

SPC5200CVR400B

Part No SPC5200CVR400B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SDRAM/DDR Memory Controller | IC MPU MPC52XX 400MHZ 272BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (1)
USB USB 1.1 (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 272-BBGA
Supplier Device Package 272-PBGA (27x27)
Additional Interfaces AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Family Part Number PC5200
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1257827-SPC5200CVR400B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5200CVR400B CAD Model

Description

NXP SPC5200CVR400B: Power Architecture Microcontroller

The NXP SPC5200CVR400B is a high-performance microcontroller designed for automotive and industrial applications requiring robust processing capabilities and efficient power management. This microcontroller is part of the PowerQUICC family and is built on the Power Architecture platform, which is renowned for its exceptional performance and reliability in embedded systems.

The SPC5200CVR400B operates at a core frequency of 400 MHz, providing the computational power necessary to handle complex tasks and algorithms. Its integrated memory controller supports various types of memory, including SDRAM, SRAM, and Flash, allowing for flexible system design and ample storage for applications. The device also features a rich set of peripherals, including multiple serial communication interfaces, which are essential for connectivity in modern embedded systems.

One of the standout features of the SPC5200CVR400B is its integrated BestComm DMA controller. This technology ensures efficient data transfers between peripherals and memory, minimizing CPU load and optimizing system performance. Additionally, the microcontroller includes a Time Processing Unit (TPU), which provides precise timing control and event management, making it ideal for applications that require accurate timing, such as engine control units in vehicles.

The SPC5200CVR400B is also designed with security in mind. It includes features to protect against unauthorized access and tampering, ensuring that sensitive data remains secure. This is particularly important for applications that handle personal or critical data.

For developers, NXP provides comprehensive support for the SPC5200CVR400B, including development tools, software libraries, and documentation. This support helps to streamline the development process, from initial prototyping to final product deployment.

In summary, the NXP SPC5200CVR400B is a robust and versatile microcontroller that delivers the performance, connectivity, and security features required for demanding automotive and industrial applications. Its integration of advanced technologies like the BestComm DMA controller and Time Processing Unit, combined with NXP's strong support, makes it a reliable choice for engineers and developers looking to build high-quality, efficient, and secure embedded systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $557.1429 $557.1429
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess