EN
  • EN
  • DE

EMC2305-1-AP-TR

Part No EMC2305-1-AP-TR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-3.6V 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Fan Control
Interface PWM
Applications Networking and Communications
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number EMC2305
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 589216-EMC2305-1-AP-TR
Ultra Librarian 3D Model Ultra Librarian EMC2305-1-AP-TR CAD Model

Description

Microchip Technology's EMC2305-1-AP-TR: A Comprehensive Fan Controller Solution

The EMC2305-1-AP-TR is a state-of-the-art fan controller integrated circuit (IC) developed by Microchip Technology, designed to offer exceptional control and monitoring for multiple DC fans. This product is specifically engineered to meet the demands of complex systems that require efficient thermal management solutions.

With its ability to handle up to five fans simultaneously, the EMC2305-1-AP-TR is ideal for applications within the computing, networking, and telecommunications sectors, as well as other electronic systems where maintaining optimal temperatures is crucial. This fan controller IC is particularly beneficial in scenarios where space is at a premium and system reliability is of paramount importance.

One of the key features of the EMC2305-1-AP-TR is its sophisticated fan control algorithm, which includes automatic fan speed regulation based on temperature inputs. This allows for a dynamic response to thermal events, ensuring that fan speeds are adjusted precisely to provide adequate cooling without unnecessary noise. The product's PWM (Pulse Width Modulation) output ensures that fans operate efficiently, reducing power consumption and extending the lifespan of the fans.

The EMC2305-1-AP-TR also boasts an array of monitoring capabilities, enabling the detection of fan failures or stalls, which is essential for maintaining system integrity and preventing overheating. Its built-in watchdog timer further enhances system reliability by resetting the IC in the event of a software failure, thus maintaining continuous fan operation.

For ease of integration, the EMC2305-1-AP-TR is available in a compact 24-pin QFN package and supports the industry-standard SMBus interface, allowing for seamless communication with the host system. Additionally, the device is offered in a tape and reel packaging format (denoted by the "TR" suffix), facilitating efficient assembly for high-volume production.

In summary, Microchip Technology's EMC2305-1-AP-TR is an advanced solution for thermal management, providing precise control, robust monitoring, and high reliability, making it an indispensable component for any system requiring effective fan management.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0684 $52.8892
30+ $3.3382 $100.1460
47+ $3.2339 $151.9933
64+ $3.1296 $200.2944
83+ $3.0253 $251.0999
111+ $2.7123 $301.0653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,885 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess