EN
  • EN
  • DE

SPC5125YVN400R

Part No SPC5125YVN400R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC51xx
Core Processor e300
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, USB OTG
Peripherals DMA, WDT
Number of I/O 64
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number SPC5125
Other Names 935322286518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264077-SPC5125YVN400R
Ultra Librarian 3D Model Ultra Librarian SPC5125YVN400R CAD Model

Description

Introducing the NXP SPC5125YVN400R Microcontroller

The NXP SPC5125YVN400R is a cutting-edge microcontroller that belongs to NXP's SPC5 family, designed to meet the rigorous demands of automotive and industrial applications. This high-performance microcontroller is built on the Power Architecture® core and is tailored to offer exceptional processing capabilities while maintaining low power consumption.

Key Features

  • Advanced Core: At the heart of the SPC5125YVN400R is a 32-bit Power Architecture core that operates at speeds of up to 400 MHz, ensuring swift and efficient handling of complex computations and tasks.
  • Memory: It comes equipped with a generous memory capacity, including 2.5MB of flash memory for robust program storage and 192KB of RAM for efficient data processing.
  • Connectivity: The microcontroller features a range of communication interfaces such as multiple CAN interfaces, LIN, and FlexRay, making it ideal for networking within automotive environments.
  • Robust I/O Options: With an array of input/output options, this microcontroller can handle a multitude of sensor inputs and actuator outputs, providing versatility in system design.
  • Enhanced Safety: Safety features are paramount in its design, with the SPC5125YVN400R incorporating mechanisms that contribute to system integrity and reliability, such as ECC (Error Correcting Code) and a built-in self-test for RAM.

Applications

The SPC5125YVN400R is ideally suited for advanced automotive applications, including engine management systems, transmission control units, and advanced driver-assistance systems (ADAS). Its robust design and high-speed processing capabilities also make it an excellent choice for industrial control systems where reliability and performance are critical.

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5125YVN400R is no exception. It is manufactured to meet the highest standards of quality and reliability, ensuring that it can withstand the harsh conditions often encountered in automotive and industrial environments. Whether it's extreme temperatures, vibrations, or electrical disturbances, this microcontroller is built to perform consistently over the long term.

With its powerful core, extensive memory, and comprehensive set of features, the NXP SPC5125YVN400R stands out as a top choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4642 $65.4642
2+ $53.7143 $107.4286
3+ $52.0357 $156.1071
4+ $50.3571 $201.4284
6+ $48.6786 $292.0716
7+ $43.6428 $305.4996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess