EN
  • EN
  • DE

SL3S1203FUF,003

Part No SL3S1203FUF,003
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ DIE / RFID Transponder IC 840MHz ~ 960MHz EPC 1.8V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series U-Code
Package Bulk
Type RFID Transponder
Frequency 840MHz ~ 960MHz
Standards EPC
Voltage - Supply 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number SL3S1203
Other Names 935290561003
Standard Package 125,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235553-SL3S1203FUF,003
Ultra Librarian 3D Model Ultra Librarian SL3S1203FUF,003 CAD Model

Description

The NXP SL3S1203FUF,003 is a state-of-the-art UHF RFID transponder IC that offers a perfect blend of advanced features and robust performance for a variety of RFID tagging applications. Designed by NXP Semiconductors, a leader in secure connectivity solutions, this integrated circuit is part of the UCODE product family, which is renowned for its high-quality standards and reliability in the field of radio frequency identification.

Key Features

  • High Sensitivity: The SL3S1203FUF,003 is equipped with exceptional sensitivity, enabling long-range RFID tagging and reading capabilities which are essential for supply chain management and asset tracking.
  • Fast Data Transfer: It supports rapid data transfer rates, ensuring quick and efficient communication between the tag and reader, thereby optimizing operational efficiency.
  • Large User Memory: With an ample amount of user memory, this IC can store a significant amount of data, making it ideal for applications that require the storage of detailed item information.
  • Global Compliance: The chip operates in the UHF frequency range that is globally accepted for RFID applications, which means it can be used in various international markets without compatibility issues.
  • Anti-collision: It features an advanced anti-collision mechanism that allows multiple tags to be read simultaneously, thereby enhancing the speed of inventory processes and checkout systems.
  • Durability: NXP's SL3S1203FUF,003 is designed to withstand harsh environmental conditions, making it suitable for outdoor use and in challenging environments.

Applications

This versatile RFID transponder IC can be used across a broad range of applications, including but not limited to:

  • Supply Chain & Logistics
  • Asset Tracking
  • Inventory Management
  • Retail Operations
  • Product Authentication
  • Library Systems

The NXP SL3S1203FUF,003 RFID IC is an excellent choice for organizations looking to leverage the power of RFID technology to streamline operations, enhance tracking accuracy, and improve overall efficiency. Its robust feature set ensures that it can meet the demands of a wide array of RFID-enabled systems.

You May Also Be Interested in

STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Texas Instruments
LF READER IC
Lowest to $5.6754
NXP / Nexperia
Lowest to $27.8572
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess