EN
  • EN
  • DE

SGMPPC6230F7MVR

Part No SGMPPC6230F7MVR
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Freescale BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092714-SGMPPC6230F7MVR
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGMPPC6230F7MVR CAD Model

Description

The NXP SGMPPC6230F7MVR is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial applications. This advanced microcontroller is part of NXP's MPC line, which is renowned for its exceptional reliability, processing power, and flexibility.

Key Features

  • Core: The SGMPPC6230F7MVR features a powerful Power Architecture® core, providing a robust platform for complex computations and control tasks.
  • Clock Speed: It operates at a high clock speed, enabling quick processing and response times, which is crucial in time-sensitive applications.
  • Memory: Equipped with ample integrated memory, this microcontroller offers a combination of flash memory and RAM, facilitating efficient data storage and retrieval.
  • I/O Ports: A wide array of input/output ports allows for versatile connectivity options, making it easy to interface with various peripherals and sensors.
  • Temperature Range: The device is designed to withstand extreme temperatures, ensuring reliable operation in harsh environmental conditions.
  • Package: Housed in a robust package, the SGMPPC6230F7MVR is built to withstand the rigors of automotive and industrial environments.

Applications

The NXP SGMPPC6230F7MVR microcontroller is ideally suited for a range of applications, including:

  • Automotive control systems such as engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems that require real-time control and processing, such as robotics and motor control.
  • Flight control systems in aerospace applications, where reliability and precision are paramount.

Quality and Reliability

NXP is committed to delivering products that exceed industry standards for quality and reliability. The SGMPPC6230F7MVR microcontroller is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its intended applications.

Support and Resources

Developers can take advantage of NXP's extensive support network, which includes detailed documentation, development tools, and a community of experts. This ensures that integrating the SGMPPC6230F7MVR into your project is a smooth and supported process.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess