The NXP SE95DP is a precision digital temperature sensor that offers outstanding temperature sensing capabilities with a high level of accuracy. This sensor is specifically designed to meet the stringent requirements of temperature monitoring and control in a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.
Key Features
- High Accuracy: The SE95DP provides an exceptional temperature reading accuracy of ±0.5°C, ensuring precise temperature control and monitoring.
- Wide Temperature Range: This sensor operates over a broad temperature range from -55°C to +125°C, making it suitable for extreme environmental conditions.
- Digital Interface: It features an I²C-bus interface which allows for easy integration with a microcontroller or processor, facilitating digital communication without the need for analog-to-digital conversion.
- Programmable Resolution: The resolution of the SE95DP is programmable from 9 to 12 bits, offering flexibility in the trade-off between resolution and measurement speed.
- Low Power Consumption: Designed with power efficiency in mind, the SE95DP is optimal for battery-powered and energy-sensitive applications.
Applications
The NXP SE95DP is versatile and can be employed in various applications, such as:
- Environmental control systems
- Thermal protection for electronic equipment
- Industrial process control
- Data logging and thermal monitoring
- Medical and healthcare systems
- Smart home automation
Technical Specifications
Attribute
Value
Accuracy
±0.5°C
Temperature Range
-55°C to +125°C
Interface
I²C-bus
Resolution
9 to 12 bits (programmable)
Supply Voltage
2.7V to 5.5V
For designers and engineers looking for a reliable and precise temperature sensor, the NXP SE95DP offers a perfect blend of accuracy, flexibility, and ease of integration, making it an ideal choice for sophisticated temperature monitoring solutions.