EN
  • EN
  • DE

SC80C31BCPN40

Part No SC80C31BCPN40
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 8-BIT 12 MHz MICROCONTROLLER PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030104-SC80C31BCPN40
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC80C31BCPN40 CAD Model

Description

The NXP SC80C31BCPN40 is a high-performance microcontroller that is part of NXP's renowned 80C series, designed to offer a robust and versatile solution for a wide range of embedded applications. This specific model comes in a 40-pin DIP (Dual In-line Package) format, making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • CMOS Single-Chip 8-Bit Microcontroller: This device is based on CMOS technology, which ensures low power consumption and high noise immunity.
  • 4 KB of On-Chip ROM: The SC80C31BCPN40 comes with 4 kilobytes of read-only memory, providing ample space for application code storage.
  • 128 x 8-bit RAM: It includes 128 bytes of internal RAM for data storage, which is essential for temporary data handling and processing.
  • 32 Programmable I/O Lines: The microcontroller features 32 input/output lines that are fully programmable, allowing for flexible interfacing with peripheral devices.
  • Two 16-Bit Timer/Counters: These timers can be utilized for event counting or interval timing, enhancing the microcontroller's capabilities in time-sensitive applications.
  • Full Duplex UART Serial Channel: An integrated UART (Universal Asynchronous Receiver/Transmitter) provides easy serial communication, enabling data exchange with other microcontrollers, computers, or peripherals.
  • Boolean Processor: A dedicated Boolean processor facilitates bit manipulations, which is critical for control-oriented tasks.
  • On-Chip Oscillator and Clock Circuitry: The built-in oscillator simplifies the design by reducing the number of external components required for clock generation.

Applications

The SC80C31BCPN40 is ideally suited for a variety of applications where reliable and efficient operation is paramount. These applications include industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Overall, the NXP SC80C31BCPN40 offers a balanced combination of performance, power efficiency, and flexibility, making it a smart choice for designers looking to leverage the power of the 80C microcontroller series in their next project.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess