EN
  • EN
  • DE

SC68376BGCAB20

Part No SC68376BGCAB20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 160-QFP (28x28)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 160-BQFP
Case / Package 160-QFP (28x28)
Family Name SC68376
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933159-SC68376BGCAB20
Ultra Librarian 3D Model Ultra Librarian SC68376BGCAB20 CAD Model

Description

The SC68376BGCAB20 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance integrated circuits. This product is designed to cater to the needs of advanced electronic systems across various industries, including automotive, industrial, and consumer applications.

At the heart of the SC68376BGCAB20 is a robust processor core that provides exceptional computational power and efficiency. The device is built using cutting-edge technology that ensures it operates reliably under a wide range of environmental conditions. It is particularly well-suited for applications requiring a high level of processing capability, such as advanced control systems, sophisticated user interfaces, and connectivity solutions.

Key Features:

  • High-performance processing core for complex computations and control tasks.
  • Low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Advanced connectivity options to interface with a variety of peripherals and networks.
  • Robust security features to protect against unauthorized access and ensure data integrity.
  • Extended temperature range for operation in harsh environmental conditions.

The SC68376BGCAB20 is designed with long-term reliability in mind, ensuring that it not only meets but exceeds the stringent quality standards of the industry. Its compact form factor allows for seamless integration into space-constrained designs, providing designers with the flexibility to innovate without limitations.

NXP's commitment to excellence is reflected in the SC68376BGCAB20, with comprehensive technical support and documentation available to assist customers in the integration and deployment of this product. Whether you're developing the next generation of connected vehicles, upgrading industrial automation systems, or creating consumer electronics that push the boundaries of what's possible, the SC68376BGCAB20 is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess