The NXP SC56F82313VLC is an advanced microcontroller unit (MCU) designed for automotive and industrial applications that require robust performance and reliability. This MCU is part of NXP's S32K product line, which is renowned for its high level of integration, low power consumption, and exceptional safety features.
At the heart of the SC56F82313VLC lies an ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. This powerful core is coupled with 512KB of flash memory and 64KB of RAM, providing ample space for complex applications and algorithms. The device also features a floating-point unit (FPU) for efficient handling of computational tasks involving decimals and fractions.
The NXP SC56F82313VLC is designed with versatility in mind, offering a range of communication interfaces such as CAN FD, LIN, and SPI, making it suitable for a variety of communication protocols used in modern vehicles and industrial systems. Additionally, it includes multiple 12-bit analog-to-digital converters (ADCs), timers, and PWM modules to facilitate precise control over peripherals and sensors.
Safety is a paramount concern in the target applications of the SC56F82313VLC. NXP has equipped this MCU with features that enable it to meet the stringent requirements of the ISO 26262 standard for functional safety in road vehicles. These safety features include a memory protection unit (MPU), a watchdog timer, and fault collection and control unit, which together ensure the reliable operation of safety-critical systems.
The SC56F82313VLC also supports secure boot and hardware encryption, providing enhanced security measures to protect against unauthorized access and tampering. This is particularly important in applications where the integrity and confidentiality of data are critical.
In summary, the NXP SC56F82313VLC is a feature-rich MCU that offers an optimal balance of performance, power efficiency, and safety, making it an ideal choice for developers looking to create sophisticated and secure automotive and industrial applications.