EN
  • EN
  • DE

SC550079MFU42R2

Part No SC550079MFU42R2
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001304-SC550079MFU42R2
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC550079MFU42R2 CAD Model

Description

The SC550079MFU42R2, manufactured by NXP Semiconductors, is a high-performance microcontroller designed for automotive and industrial applications. This robust component is part of NXP's S32 Microcontrollers platform, which is renowned for its exceptional reliability, security, and efficiency.

Key Features

  • Advanced Architecture: The SC550079MFU42R2 is built on an advanced multi-core architecture that includes Arm® Cortex® cores, providing a balance between performance and power efficiency.
  • High Integration: This microcontroller integrates a variety of features, such as multiple communication interfaces, analog modules, and digital peripherals, enabling it to handle complex tasks and support a wide range of applications.
  • Security: With its focus on security, the SC550079MFU42R2 includes hardware security features to protect against attacks and ensure the integrity and confidentiality of data.
  • Automotive-Qualified: The microcontroller is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications in terms of performance and reliability.

Applications

The SC550079MFU42R2's versatile nature makes it suitable for a variety of applications, including but not limited to:

  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Body electronics
  • Chassis control
  • Industrial control systems

Technical Specifications

The microcontroller operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with various power systems. It is designed to work at ambient temperatures ranging from -40°C to +125°C, making it suitable for harsh environments.

Quality and Support

NXP is committed to providing long-term support and a clear product longevity program, ensuring that the SC550079MFU42R2 will be available for your product's entire lifecycle. Additionally, customers can access comprehensive technical support and documentation to assist with design and implementation.

For detailed technical specifications, application notes, and support documentation, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess