EN
  • EN
  • DE

SC33771BTA1MAE

Part No SC33771BTA1MAE
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031285-SC33771BTA1MAE
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC33771BTA1MAE CAD Model

Description

The SC33771BTA1MAE is a state-of-the-art semiconductor product from NXP Semiconductors, designed to deliver high-performance and reliability for a wide range of applications. As a leading technology in the industry, NXP's SC33771BTA1MAE is built to meet the rigorous demands of modern electronic systems.

Key Features

  • Advanced Integration: The device integrates multiple functions and components, which can help reduce the overall system footprint and simplify the design process for engineers.
  • High Efficiency: With its energy-efficient design, the SC33771BTA1MAE is suitable for power-sensitive applications, contributing to extended battery life in portable devices.
  • Robust Performance: NXP's commitment to quality ensures that this product offers reliable performance even under harsh conditions, making it a suitable choice for industrial and automotive applications.

Applications

The versatility of the SC33771BTA1MAE allows it to be utilized in various applications, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Telecommunication infrastructure
  • Portable and wearable technology

Technical Specifications

The SC33771BTA1MAE boasts a comprehensive set of technical specifications that make it an ideal choice for designers looking for a high-quality semiconductor:

  • Manufacturer: NXP Semiconductors
  • Product Category: [Category]
  • Mounting Style: [Mounting Style]
  • Package / Case: [Package Type]
  • Operating Temperature Range: [Temperature Range]
  • Supply Voltage: [Voltage Range]
  • Output Type: [Output Type]

For detailed specifications and product documentation, customers should refer to the official NXP datasheets and product guides.

Quality and Support

NXP Semiconductors is known for its commitment to quality and customer support. The SC33771BTA1MAE is backed by NXP's robust technical support and service, ensuring that customers receive the assistance they need throughout the product's lifecycle. With its advanced features and reliable performance, the SC33771BTA1MAE is a smart choice for any project requiring a high-quality semiconductor solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess